Vishay Precision Group Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm CRCW02016K81FKED

Description
Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm - CRCW02016K81FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm
CRCW02016K81FKED
Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm CRCW02016K81FKED
Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-6.81KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KAABCT-ND
Chip Resistor - Surface Mount 541-6.81KAABCT-ND
6.81 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.81 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KAABDKR-ND
Chip Resistor - Surface Mount 541-6.81KAABDKR-ND
6.81 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.81 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KAABTR-ND
Chip Resistor - Surface Mount 541-6.81KAABTR-ND
6.81 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.81 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 6K81, 0.05W, 0201; Resistance Vishay - 01X2058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 0.05W, 0201; Resistance Vishay
01X2058
Res, Thick Film, 6K81, 0.05W, 0201; Resistance Vishay 01X2058
RES, THICK FILM, 6K81, 0.05W, 0201; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 6K81, 0.05W, 0201; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02016K81FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02016K81FKED
Resistors - Chip Resistor - Surface Mount CRCW02016K81FKED
RES SMD 6.81K OHM 1% 1/20W 0201

RES SMD 6.81K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02016K81FKED 541-6.81KAABCT-ND 01X2058 CRCW02016K81FKED
Product Name Thick Film Resistors - SMD 1/20watt 6.81Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 6K81, 0.05W, 0201; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 6810 ohms 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers