Vishay Precision Group Chip Resistor - Surface Mount CRCW02016K80FNED

Description
6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02016K80FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K80FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K80FNEDTR-ND
6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K80FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K80FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016K80FNEDCT-ND
6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K80FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K80FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016K80FNEDDKR-ND
6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 6.80K OHM 1/20W 1% 0201 SMD - CRCW02016K80FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/20W 1% 0201 SMD
CRCW02016K80FNED
RES 6.80K OHM 1/20W 1% 0201 SMD CRCW02016K80FNED
RES 6.80Kohm 1/20W 1% 0201 SMD

RES 6.80Kohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8806 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8806
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8806
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3700
Res, Thick Film, 6K8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3700
RES, THICK FILM, 6K8, 1%, 0.05W, 0201, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.05W, 0201, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02016K80FNEDTR-ND CRCW02016K80FNED 26W8806 72W3700
Product Name Chip Resistor - Surface Mount RES 6.80K OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 6K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers