Vishay Precision Group Chip Resistor - Surface Mount CRCW02016K49FKED

Description
6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.49KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KAABCT-ND
Chip Resistor - Surface Mount 541-6.49KAABCT-ND
6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KAABDKR-ND
Chip Resistor - Surface Mount 541-6.49KAABDKR-ND
6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KAABTR-ND
Chip Resistor - Surface Mount 541-6.49KAABTR-ND
6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 6.49K OHM 1/20W 1% 0201 SMD - CRCW02016K49FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/20W 1% 0201 SMD
CRCW02016K49FKED
RES 6.49K OHM 1/20W 1% 0201 SMD CRCW02016K49FKED
RES 6.49Kohm 1/20W 1% 0201 SMD

RES 6.49Kohm 1/20W 1% 0201 SMD

Supplier's Site
Crcw0201 100 6K49 1% Et7 E3 Rohs Compliant Vishay - 61R9513 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 6K49 1% Et7 E3 Rohs Compliant Vishay
61R9513
Crcw0201 100 6K49 1% Et7 E3 Rohs Compliant Vishay 61R9513
CRCW0201 100 6K49 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 6K49 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Res, 6K49, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay - 33AK2929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
33AK2929
Res, 6K49, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay 33AK2929
RES, 6K49, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 6K49, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-6.49KAABCT-ND CRCW02016K49FKED 61R9513 33AK2929
Product Name Chip Resistor - Surface Mount RES 6.49K OHM 1/20W 1% 0201 SMD Crcw0201 100 6K49 1% Et7 E3 Rohs Compliant Vishay Res, 6K49, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details