Vishay Precision Group RES 68.1K OHM 1/20W 1% 0201 SMD CRCW020168K1FNED

Description
RES 68.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 68.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/20W 1% 0201 SMD - CRCW020168K1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/20W 1% 0201 SMD
CRCW020168K1FNED
RES 68.1K OHM 1/20W 1% 0201 SMD CRCW020168K1FNED
RES 68.1Kohm 1/20W 1% 0201 SMD

RES 68.1Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-68.1KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KABCT-ND
Chip Resistor - Surface Mount 541-68.1KABCT-ND
68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KABDKR-ND
Chip Resistor - Surface Mount 541-68.1KABDKR-ND
68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1KABTR-ND
Chip Resistor - Surface Mount 541-68.1KABTR-ND
68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

68.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020168K1FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020168K1FNED
Chip Resistor - Surface Mount CRCW020168K1FNED
RES SMD 68.1K OHM 1% 1/20W 0201

RES SMD 68.1K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8834
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8834
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 68.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3737
Res, Thick Film, 68K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3737
RES, THICK FILM, 68K1, 1%, 0.05W, 0201, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68K1, 1%, 0.05W, 0201, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 68.1 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8684 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 68.1 Kohm, 50 Mw, 1%; Resistance Vishay
84W8684
Thick Film Resistor, 68.1 Kohm, 50 Mw, 1%; Resistance Vishay 84W8684
THICK FILM RESISTOR, 68.1 KOHM, 50 mW, 1%; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 68.1 KOHM, 50 mW, 1%; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW020168K1FNED 541-68.1KABCT-ND CRCW020168K1FNED 26W8834 72W3737
Product Name RES 68.1K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 68.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 68K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 68100 ohms 68100 ohms 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details