Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0201680RFNED

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327162-CRCW0201680R FNED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-CRCW0201680RFNED TR,541-CRCW0201680RF NEDDKR,CRCW0201680RF NED-ND,D10/CRCW0201 200 680R 1% ET7 E3,541-CRCW0201680RF NEDCT Base Product Number: CRCW0201 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327162-CRCW0201680R FNED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-CRCW0201680RFNED TR,541-CRCW0201680RF NEDDKR,CRCW0201680RF NED-ND,D10/CRCW0201 200 680R 1% ET7 E3,541-CRCW0201680RF NEDCT Base Product Number: CRCW0201 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327162-CRCW0201680RFNED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327162-CRCW0201680RFNED
Resistors - Chip Resistor - Surface Mount 1327162-CRCW0201680RFNED
Manufacturer: Vishay Dale Win Source Part Number: 1327162-CRCW0201680R FNED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-CRCW0201680RFNED TR,541-CRCW0201680RF NEDDKR,CRCW0201680RF NED-ND,D10/CRCW0201 200 680R 1% ET7 E3,541-CRCW0201680RF NEDCT Base Product Number: CRCW0201 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327162-CRCW0201680RFNED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW0201680RFNEDTR,541-CRCW0201680RFNEDDKR,CRCW0201680RFNED-ND,D10/CRCW0201 200 680R 1% ET7 E3,541-CRCW0201680RFNEDCT
Base Product Number: CRCW0201
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201680RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201680RFNEDTR-ND
680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201680RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201680RFNEDCT-ND
680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201680RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201680RFNEDDKR-ND
680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 680 OHM 1/20W 1% 0201 SMD - CRCW0201680RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/20W 1% 0201 SMD
CRCW0201680RFNED
RES 680 OHM 1/20W 1% 0201 SMD CRCW0201680RFNED
RES 680ohm 1/20W 1% 0201 SMD

RES 680ohm 1/20W 1% 0201 SMD

Supplier's Site
SMD 680 ohm 30 V 50 mW Resistor - 52-CRCW0201680RFNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 ohm 30 V 50 mW Resistor
52-CRCW0201680RFNED
SMD 680 ohm 30 V 50 mW Resistor 52-CRCW0201680RFNED
VISHAY - CRCW0201680RFNED - SMD Chip Resistor, 0201 [0603 Metric], 680 ohm, CRCW e3 Series, 30 V, Thick Film, 50 mW Product overview: CRCW0201680RFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 ohm, 30 V, 50 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 ohm, 30 V, 50 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201680RFNED can be used for catalog matching and distributor lookup.

VISHAY - CRCW0201680RFNED - SMD Chip Resistor, 0201 [0603 Metric], 680 ohm, CRCW e3 Series, 30 V, Thick Film, 50 mW Product overview: CRCW0201680RFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 ohm, 30 V, 50 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 ohm, 30 V, 50 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201680RFNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201680RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201680RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201680RFNED
RES SMD 680 OHM 1% 1/20W 0201

RES SMD 680 OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 680 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8688 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 680 Ohm, 50 Mw, 1%; Resistance Vishay
84W8688
Thick Film Resistor, 680 Ohm, 50 Mw, 1%; Resistance Vishay 84W8688
THICK FILM RESISTOR, 680 OHM, 50 mW, 1%; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 680 OHM, 50 mW, 1%; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8838 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8838
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8838
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3741
Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3741
RES, THICK FILM, 680R, 1%, 0.05W, 0201, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.05W, 0201, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327162-CRCW0201680RFNED 541-CRCW0201680RFNEDTR-ND CRCW0201680RFNED 52-CRCW0201680RFNED CRCW0201680RFNED 84W8688 26W8838 72W3741
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 680 OHM 1/20W 1% 0201 SMD SMD 680 ohm 30 V 50 mW Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 680 Ohm, 50 Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 680R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details