Vishay Intertechnology, Inc. RES 680 OHM 1/20W 1% 0201 SMD CRCW0201680RFKED

Description
RES 680ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 680ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/20W 1% 0201 SMD - CRCW0201680RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/20W 1% 0201 SMD
CRCW0201680RFKED
RES 680 OHM 1/20W 1% 0201 SMD CRCW0201680RFKED
RES 680ohm 1/20W 1% 0201 SMD

RES 680ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201680RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201680RFKEDCT-ND
RES SMD 680 OHM 1% 1/20W 0201

RES SMD 680 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201680RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201680RFKEDDKR-ND
RES SMD 680 OHM 1% 1/20W 0201

RES SMD 680 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201680RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201680RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201680RFKEDTR-ND
680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201680RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201680RFKED
Resistors - Chip Resistor - Surface Mount CRCW0201680RFKED
RES SMD 680 OHM 1% 1/20W 0201

RES SMD 680 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201680RFKED 541-CRCW0201680RFKEDCT-ND CRCW0201680RFKED
Product Name RES 680 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details