680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 680Kohm 1/20W 1% 0201 SMD
RES SMD 680K OHM 1% 1/20W 0201
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0201680KFKED-ND | CRCW0201680KFKED | CRCW0201680KFKED |
| Product Name | Chip Resistor - Surface Mount | RES 680K OHM 1/20W 1% 0201 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); 0201 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |