Vishay Precision Group RES 63.4K OHM 1/20W 1% 0201 SMD CRCW020163K4FNED

Description
RES 63.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 63.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/20W 1% 0201 SMD - CRCW020163K4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/20W 1% 0201 SMD
CRCW020163K4FNED
RES 63.4K OHM 1/20W 1% 0201 SMD CRCW020163K4FNED
RES 63.4Kohm 1/20W 1% 0201 SMD

RES 63.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020163K4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020163K4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020163K4FNEDTR-ND
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020163K4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020163K4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020163K4FNEDCT-ND
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020163K4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020163K4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020163K4FNEDDKR-ND
63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

63.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 63.4 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8673 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 63.4 Kohm, 50 Mw, 1%; Resistance Vishay
84W8673
Thick Film Resistor, 63.4 Kohm, 50 Mw, 1%; Resistance Vishay 84W8673
THICK FILM RESISTOR, 63.4 KOHM, 50 mW, 1%; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 63.4 KOHM, 50 mW, 1%; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 63K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3724
Res, Thick Film, 63K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3724
RES, THICK FILM, 63K4, 1%, 0.05W, 0201, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63K4, 1%, 0.05W, 0201, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020163K4FNED 541-CRCW020163K4FNEDTR-ND 84W8673
Product Name RES 63.4K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 63.4 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 63400 ohms 63400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details