Vishay Precision Group RES 620 OHM 1/20W 1% 0201 SMD CRCW0201620RFNED

Description
RES 620ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 620ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/20W 1% 0201 SMD - CRCW0201620RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/20W 1% 0201 SMD
CRCW0201620RFNED
RES 620 OHM 1/20W 1% 0201 SMD CRCW0201620RFNED
RES 620ohm 1/20W 1% 0201 SMD

RES 620ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201620RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201620RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201620RFNEDTR-ND
620 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

620 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201620RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201620RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201620RFNEDDKR-ND
620 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

620 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201620RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201620RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201620RFNEDCT-ND
620 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

620 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 620 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8820 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 620 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8820
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 620 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8820
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 620 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 620 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 620R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3723
Res, Thick Film, 620R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3723
RES, THICK FILM, 620R, 1%, 0.05W, 0201, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.05W, 0201, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201620RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201620RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201620RFNED
RES SMD 620 OHM 1% 1/20W 0201

RES SMD 620 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201620RFNED 541-CRCW0201620RFNEDTR-ND 26W8820 72W3723 CRCW0201620RFNED
Product Name RES 620 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 620 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 620R, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1614913-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers