Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020161K9FKED

Description
61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-61.9KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KAABDKR-ND
Chip Resistor - Surface Mount 541-61.9KAABDKR-ND
61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KAABTR-ND
Chip Resistor - Surface Mount 541-61.9KAABTR-ND
61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KAABCT-ND
Chip Resistor - Surface Mount 541-61.9KAABCT-ND
61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 20W Resistor - 52-CRCW020161K9FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW020161K9FKED
SMD 20W Resistor 52-CRCW020161K9FKED
RES SMD 61.9K OHM 1% 1/20W 0201 Product overview: CRCW020161K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020161K9FKED can be used for catalog matching and distributor lookup.

RES SMD 61.9K OHM 1% 1/20W 0201 Product overview: CRCW020161K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020161K9FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors 1/20watts 61.9Kohms 1% 100ppm - CRCW020161K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 61.9Kohms 1% 100ppm
CRCW020161K9FKED
Thick Film Resistors 1/20watts 61.9Kohms 1% 100ppm CRCW020161K9FKED
Thick Film Resistors 1/20watts 61.9Kohms 1% 100ppm

Thick Film Resistors 1/20watts 61.9Kohms 1% 100ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW020161K9FKED
867173-CRCW020161K9FKED
Chip Resistor - Surface Mount - CRCW020161K9FKED 867173-CRCW020161K9FKED
Manufacturer: Vishay Win Source Part Number: 867173-CRCW020161K9F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-61.9KAABCT, 541-61.9KAABDKR, 541-61.9KAABTR

Manufacturer: Vishay
Win Source Part Number: 867173-CRCW020161K9FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 61.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: CRCW0201
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-61.9KAABCT, 541-61.9KAABDKR, 541-61.9KAABTR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 541-61.9KAABDKR-ND 52-CRCW020161K9FKED CRCW020161K9FKED 867173-CRCW020161K9FKED
Product Name Chip Resistor - Surface Mount SMD 20W Resistor Thick Film Resistors 1/20watts 61.9Kohms 1% 100ppm Chip Resistor - Surface Mount - CRCW020161K9FKED
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0201; 0201
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers