Vishay Intertechnology, Inc. RES 619K OHM 1/20W 1% 0201 SMD CRCW0201619KFKED

Description
RES 619Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 619Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/20W 1% 0201 SMD - CRCW0201619KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/20W 1% 0201 SMD
CRCW0201619KFKED
RES 619K OHM 1/20W 1% 0201 SMD CRCW0201619KFKED
RES 619Kohm 1/20W 1% 0201 SMD

RES 619Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201619KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201619KFKED-ND
Chip Resistor - Surface Mount CRCW0201619KFKED-ND
619 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

619 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201619KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201619KFKED
Chip Resistor - Surface Mount CRCW0201619KFKED
RES SMD 619K OHM 1% 1/20W 0201

RES SMD 619K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201619KFKED CRCW0201619KFKED-ND CRCW0201619KFKED
Product Name RES 619K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 619000 ohms 619000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details