Vishay Precision Group Chip Resistor - Surface Mount CRCW02015M60FNED

Description
5.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02015M60FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015M60FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015M60FNEDTR-ND
5.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015M60FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015M60FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015M60FNEDCT-ND
5.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015M60FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015M60FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015M60FNEDDKR-ND
5.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW02015M60FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02015M60FNED
Chip Resistor - Surface Mount CRCW02015M60FNED
RES 5.6M OHM 1% 1/20W 0201

RES 5.6M OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02015M60FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02015M60FNED
Resistors - Chip Resistor - Surface Mount CRCW02015M60FNED
RES 5.6M OHM 1% 1/20W 0201

RES 5.6M OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 5M6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3654
Res, Thick Film, 5M6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3654
RES, THICK FILM, 5M6, 1%, 0.05W, 0201, REEL; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 5M6, 1%, 0.05W, 0201, REEL; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 5.6 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8606 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.6 Mohm, 50 Mw, 1%; Resistance Vishay
84W8606
Thick Film Resistor, 5.6 Mohm, 50 Mw, 1%; Resistance Vishay 84W8606
THICK FILM RESISTOR, 5.6 MOHM, 50 mW, 1%; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 5.6 MOHM, 50 mW, 1%; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-CRCW02015M60FNEDTR-ND CRCW02015M60FNED CRCW02015M60FNED 72W3654 84W8606
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5M6, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 5.6 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details