Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02015M10FNED

Description
5.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02015M10FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015M10FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015M10FNEDDKR-ND
5.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015M10FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015M10FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015M10FNEDCT-ND
5.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015M10FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015M10FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015M10FNEDTR-ND
5.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.1 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 5M1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3649
Res, Thick Film, 5M1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3649
RES, THICK FILM, 5M1, 1%, 0.05W, 0201, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M1, 1%, 0.05W, 0201, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 5.1 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8601 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.1 Mohm, 50 Mw, 1%; Resistance Vishay
84W8601
Thick Film Resistor, 5.1 Mohm, 50 Mw, 1%; Resistance Vishay 84W8601
THICK FILM RESISTOR, 5.1 MOHM, 50 mW, 1%; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 5.1 MOHM, 50 mW, 1%; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW02015M10FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02015M10FNED
Chip Resistor - Surface Mount CRCW02015M10FNED
CRCW0201 200 5M1 1% ET7 E3

CRCW0201 200 5M1 1% ET7 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW02015M10FNEDDKR-ND 72W3649 84W8601 CRCW02015M10FNED
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5M1, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 5.1 Mohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details