Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm CRCW02015K76FKED

Description
Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm - CRCW02015K76FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm
CRCW02015K76FKED
Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm CRCW02015K76FKED
Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02015K76FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K76FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015K76FKEDDKR-ND
RES SMD 5.76K OHM 1% 1/20W 0201

RES SMD 5.76K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K76FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K76FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015K76FKEDTR-ND
5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.76 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K76FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K76FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015K76FKEDCT-ND
RES SMD 5.76K OHM 1% 1/20W 0201

RES SMD 5.76K OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02015K76FKED 541-CRCW02015K76FKEDDKR-ND
Product Name Thick Film Resistors - SMD 1/20watt 5.76Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details