Vishay Intertechnology, Inc. RES 5.62K OHM 1/20W 1% 0201 SMD CRCW02015K62FKED

Description
RES 5.62Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 5.62Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/20W 1% 0201 SMD - CRCW02015K62FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/20W 1% 0201 SMD
CRCW02015K62FKED
RES 5.62K OHM 1/20W 1% 0201 SMD CRCW02015K62FKED
RES 5.62Kohm 1/20W 1% 0201 SMD

RES 5.62Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.62KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KAABTR-ND
Chip Resistor - Surface Mount 541-5.62KAABTR-ND
5.62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KAABDKR-ND
Chip Resistor - Surface Mount 541-5.62KAABDKR-ND
5.62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KAABCT-ND
Chip Resistor - Surface Mount 541-5.62KAABCT-ND
5.62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02015K62FKED 541-5.62KAABTR-ND
Product Name RES 5.62K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers