Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02015K60FKED

Description
5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.60KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KAABDKR-ND
Chip Resistor - Surface Mount 541-5.60KAABDKR-ND
5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KAABTR-ND
Chip Resistor - Surface Mount 541-5.60KAABTR-ND
5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KAABCT-ND
Chip Resistor - Surface Mount 541-5.60KAABCT-ND
5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 5.60K OHM 1/20W 1% 0201 SMD - CRCW02015K60FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/20W 1% 0201 SMD
CRCW02015K60FKED
RES 5.60K OHM 1/20W 1% 0201 SMD CRCW02015K60FKED
RES 5.60Kohm 1/20W 1% 0201 SMD

RES 5.60Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, 5K6, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5190
Res, 5K6, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5190
RES, 5K6, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 5K6, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-5.60KAABDKR-ND CRCW02015K60FKED 84AH5190
Product Name Chip Resistor - Surface Mount RES 5.60K OHM 1/20W 1% 0201 SMD Res, 5K6, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers