Vishay Intertechnology, Inc. RES 5.23K OHM 1/20W 1% 0201 SMD CRCW02015K23FKED

Description
RES 5.23Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 5.23Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/20W 1% 0201 SMD - CRCW02015K23FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/20W 1% 0201 SMD
CRCW02015K23FKED
RES 5.23K OHM 1/20W 1% 0201 SMD CRCW02015K23FKED
RES 5.23Kohm 1/20W 1% 0201 SMD

RES 5.23Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02015K23FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K23FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02015K23FKEDDKR-ND
RES SMD 5.23K OHM 1% 1/20W 0201

RES SMD 5.23K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K23FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K23FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02015K23FKEDCT-ND
RES SMD 5.23K OHM 1% 1/20W 0201

RES SMD 5.23K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02015K23FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02015K23FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02015K23FKEDTR-ND
5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

5.23 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02015K23FKED 541-CRCW02015K23FKEDDKR-ND
Product Name RES 5.23K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers