Vishay Precision Group RES 590K OHM 1/20W 1% 0201 SMD CRCW0201590KFNED

Description
RES 590Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 590Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/20W 1% 0201 SMD - CRCW0201590KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/20W 1% 0201 SMD
CRCW0201590KFNED
RES 590K OHM 1/20W 1% 0201 SMD CRCW0201590KFNED
RES 590Kohm 1/20W 1% 0201 SMD

RES 590Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201590KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201590KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201590KFNEDTR-ND
590 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

590 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201590KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201590KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201590KFNEDDKR-ND
590 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

590 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201590KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201590KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201590KFNEDCT-ND
590 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

590 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 590 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8641 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 590 Kohm, 50 Mw, 1%; Resistance Vishay
84W8641
Thick Film Resistor, 590 Kohm, 50 Mw, 1%; Resistance Vishay 84W8641
THICK FILM RESISTOR, 590 KOHM, 50 mW, 1%; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 590 KOHM, 50 mW, 1%; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 590K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3692
Res, Thick Film, 590K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3692
RES, THICK FILM, 590K, 1%, 0.05W, 0201, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 590K, 1%, 0.05W, 0201, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201590KFNED 541-CRCW0201590KFNEDTR-ND 84W8641 72W3692
Product Name RES 590K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 590 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 590K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 590000 ohms 590000 ohms 590000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details