Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05... CRCW020156R0JNTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05... - CRCW020156R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05...
CRCW020156R0JNTD
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05... CRCW020156R0JNTD
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05...

Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW020156R0JNTD
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 5%; Power Rating:0.05...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details