Vishay Precision Group Chip Resistor - Surface Mount CRCW020156R0FNED

Description
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020156R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020156R0FNEDTR-ND
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020156R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020156R0FNEDCT-ND
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020156R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020156R0FNEDDKR-ND
56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 56.0 OHM 1/20W 1% 0201 SMD - CRCW020156R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/20W 1% 0201 SMD
CRCW020156R0FNED
RES 56.0 OHM 1/20W 1% 0201 SMD CRCW020156R0FNED
RES 56.0ohm 1/20W 1% 0201 SMD

RES 56.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 56 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8630 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56 Ohm, 50 Mw, 1%; Resistance Vishay
84W8630
Thick Film Resistor, 56 Ohm, 50 Mw, 1%; Resistance Vishay 84W8630
THICK FILM RESISTOR, 56 OHM, 50 mW, 1%; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 56 OHM, 50 mW, 1%; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3680
Res, Thick Film, 56R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3680
RES, THICK FILM, 56R, 1%, 0.05W, 0201, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.05W, 0201, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020156R0FNEDTR-ND CRCW020156R0FNED 84W8630 72W3680
Product Name Chip Resistor - Surface Mount RES 56.0 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 56 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 56R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details