Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020156K0FKED

Description
56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KAABCT-ND
Chip Resistor - Surface Mount 541-56.0KAABCT-ND
56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KAABTR-ND
Chip Resistor - Surface Mount 541-56.0KAABTR-ND
56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KAABDKR-ND
Chip Resistor - Surface Mount 541-56.0KAABDKR-ND
56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 20W Resistor - 52-CRCW020156K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW020156K0FKED
SMD 20W Resistor 52-CRCW020156K0FKED
RES SMD 56K OHM 1% 1/20W 0201 Product overview: CRCW020156K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020156K0FKED can be used for catalog matching and distributor lookup.

RES SMD 56K OHM 1% 1/20W 0201 Product overview: CRCW020156K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020156K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 56.0K OHM 1/20W 1% 0201 SMD - CRCW020156K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/20W 1% 0201 SMD
CRCW020156K0FKED
RES 56.0K OHM 1/20W 1% 0201 SMD CRCW020156K0FKED
RES 56.0Kohm 1/20W 1% 0201 SMD

RES 56.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
RES SMD 56K OHM 1% 1/20W 0201 - 873-CRCW020156K0FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 56K OHM 1% 1/20W 0201
873-CRCW020156K0FKED
RES SMD 56K OHM 1% 1/20W 0201 873-CRCW020156K0FKED
RES SMD 56K OHM 1% 1/20W 0201

RES SMD 56K OHM 1% 1/20W 0201

Supplier's Site
Res, 56K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5192
Res, 56K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5192
RES, 56K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 56K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-56.0KAABCT-ND 52-CRCW020156K0FKED CRCW020156K0FKED 873-CRCW020156K0FKED 84AH5192
Product Name Chip Resistor - Surface Mount SMD 20W Resistor RES 56.0K OHM 1/20W 1% 0201 SMD RES SMD 56K OHM 1% 1/20W 0201 Res, 56K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details