Vishay Precision Group Chip Resistor - Surface Mount CRCW0201560RFNED

Description
560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201560RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201560RFNEDTR-ND
560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201560RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201560RFNEDCT-ND
560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201560RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201560RFNEDDKR-ND
560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 560 OHM 1/20W 1% 0201 SMD - CRCW0201560RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/20W 1% 0201 SMD
CRCW0201560RFNED
RES 560 OHM 1/20W 1% 0201 SMD CRCW0201560RFNED
RES 560ohm 1/20W 1% 0201 SMD

RES 560ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 560 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8633 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 560 Ohm, 50 Mw, 1%; Resistance Vishay
84W8633
Thick Film Resistor, 560 Ohm, 50 Mw, 1%; Resistance Vishay 84W8633
THICK FILM RESISTOR, 560 OHM, 50 mW, 1%; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 560 OHM, 50 mW, 1%; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3683
Res, Thick Film, 560R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3683
RES, THICK FILM, 560R, 1%, 0.05W, 0201, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.05W, 0201, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201560RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201560RFNED
Chip Resistor - Surface Mount CRCW0201560RFNED
RES SMD 560 OHM 1% 1/20W 0201

RES SMD 560 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201560RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201560RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201560RFNED
RES SMD 560 OHM 1% 1/20W 0201

RES SMD 560 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW0201560RFNEDTR-ND CRCW0201560RFNED 84W8633 72W3683 CRCW0201560RFNED CRCW0201560RFNED
Product Name Chip Resistor - Surface Mount RES 560 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 560 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 560R, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details