Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm CRCW020154K9FKED

Description
Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm - CRCW020154K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm
CRCW020154K9FKED
Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm CRCW020154K9FKED
Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW020154K9FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020154K9FKED-ND
Chip Resistor - Surface Mount CRCW020154K9FKED-ND
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020154K9FKED CRCW020154K9FKED-ND
Product Name Thick Film Resistors - SMD 1/20watt 54.9Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details