Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201549KFNED

Description
549 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
549 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201549KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201549KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201549KFNEDTR-ND
549 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

549 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 549K OHM 1/20W 1% 0201 SMD - CRCW0201549KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/20W 1% 0201 SMD
CRCW0201549KFNED
RES 549K OHM 1/20W 1% 0201 SMD CRCW0201549KFNED
RES 549Kohm 1/20W 1% 0201 SMD

RES 549Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 549K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3676
Res, Thick Film, 549K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3676
RES, THICK FILM, 549K, 1%, 0.05W, 0201, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.05W, 0201, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 549 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8627 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 549 Kohm, 50 Mw, 1%; Resistance Vishay
84W8627
Thick Film Resistor, 549 Kohm, 50 Mw, 1%; Resistance Vishay 84W8627
THICK FILM RESISTOR, 549 KOHM, 50 mW, 1%; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 549 KOHM, 50 mW, 1%; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201549KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201549KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201549KFNED
RES SMD 549K OHM 1% 1/20W 0201

RES SMD 549K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201549KFNEDTR-ND CRCW0201549KFNED 72W3676 84W8627 CRCW0201549KFNED
Product Name Chip Resistor - Surface Mount RES 549K OHM 1/20W 1% 0201 SMD Res, Thick Film, 549K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 549 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details