Vishay Intertechnology, Inc. RES 536 OHM 1/20W 1% 0201 SMD CRCW0201536RFKED

Description
RES 536ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 536ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/20W 1% 0201 SMD - CRCW0201536RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/20W 1% 0201 SMD
CRCW0201536RFKED
RES 536 OHM 1/20W 1% 0201 SMD CRCW0201536RFKED
RES 536ohm 1/20W 1% 0201 SMD

RES 536ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201536RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201536RFKED-ND
Chip Resistor - Surface Mount CRCW0201536RFKED-ND
536 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

536 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201536RFKED CRCW0201536RFKED-ND
Product Name RES 536 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers