Vishay Precision Group Chip Resistor - Surface Mount CRCW0201536KFNED

Description
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201536KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201536KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201536KFNEDTR-ND
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201536KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201536KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201536KFNEDCT-ND
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201536KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201536KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201536KFNEDDKR-ND
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 536K OHM 1/20W 1% 0201 SMD - CRCW0201536KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/20W 1% 0201 SMD
CRCW0201536KFNED
RES 536K OHM 1/20W 1% 0201 SMD CRCW0201536KFNED
RES 536Kohm 1/20W 1% 0201 SMD

RES 536Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 536K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3672
Res, Thick Film, 536K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3672
RES, THICK FILM, 536K, 1%, 0.05W, 0201, REEL; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536K, 1%, 0.05W, 0201, REEL; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 536 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8623 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 536 Kohm, 50 Mw, 1%; Resistance Vishay
84W8623
Thick Film Resistor, 536 Kohm, 50 Mw, 1%; Resistance Vishay 84W8623
THICK FILM RESISTOR, 536 KOHM, 50 mW, 1%; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 536 KOHM, 50 mW, 1%; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201536KFNEDTR-ND CRCW0201536KFNED 72W3672 84W8623
Product Name Chip Resistor - Surface Mount RES 536K OHM 1/20W 1% 0201 SMD Res, Thick Film, 536K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 536 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers