Vishay Precision Group Chip Resistor - Surface Mount CRCW020152R3FNED

Description
52.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
52.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020152R3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152R3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020152R3FNEDTR-ND
52.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

52.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020152R3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152R3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020152R3FNEDDKR-ND
52.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

52.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020152R3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152R3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020152R3FNEDCT-ND
52.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

52.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 52.3 OHM 1/20W 1% 0201 SMD - CRCW020152R3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/20W 1% 0201 SMD
CRCW020152R3FNED
RES 52.3 OHM 1/20W 1% 0201 SMD CRCW020152R3FNED
RES 52.3ohm 1/20W 1% 0201 SMD

RES 52.3ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 52.3 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8618 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 52.3 Ohm, 50 Mw, 1%; Resistance Vishay
84W8618
Thick Film Resistor, 52.3 Ohm, 50 Mw, 1%; Resistance Vishay 84W8618
THICK FILM RESISTOR, 52.3 OHM, 50 mW, 1%; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 52.3 OHM, 50 mW, 1%; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 52R3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52R3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3667
Res, Thick Film, 52R3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3667
RES, THICK FILM, 52R3, 1%, 0.05W, 0201, REEL; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 52R3, 1%, 0.05W, 0201, REEL; Resistance:52.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020152R3FNEDTR-ND CRCW020152R3FNED 84W8618 72W3667
Product Name Chip Resistor - Surface Mount RES 52.3 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 52.3 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 52R3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers