Vishay Precision Group Chip Resistor - Surface Mount CRCW020151K1FKED

Description
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.1KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KAABDKR-ND
Chip Resistor - Surface Mount 541-51.1KAABDKR-ND
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KAABTR-ND
Chip Resistor - Surface Mount 541-51.1KAABTR-ND
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KAABCT-ND
Chip Resistor - Surface Mount 541-51.1KAABCT-ND
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 51.1K OHM 1/20W 1% 0201 SMD - CRCW020151K1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/20W 1% 0201 SMD
CRCW020151K1FKED
RES 51.1K OHM 1/20W 1% 0201 SMD CRCW020151K1FKED
RES 51.1Kohm 1/20W 1% 0201 SMD

RES 51.1Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 51K1, 0.05W, 0201; Resistance Vishay - 01X2021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 0.05W, 0201; Resistance Vishay
01X2021
Res, Thick Film, 51K1, 0.05W, 0201; Resistance Vishay 01X2021
RES, THICK FILM, 51K1, 0.05W, 0201; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 51K1, 0.05W, 0201; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-51.1KAABDKR-ND CRCW020151K1FKED 01X2021
Product Name Chip Resistor - Surface Mount RES 51.1K OHM 1/20W 1% 0201 SMD Res, Thick Film, 51K1, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details