Vishay Intertechnology, Inc. RES 510K OHM 1/20W 1% 0201 SMD CRCW0201510KFKED

Description
RES 510Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 510Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/20W 1% 0201 SMD - CRCW0201510KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/20W 1% 0201 SMD
CRCW0201510KFKED
RES 510K OHM 1/20W 1% 0201 SMD CRCW0201510KFKED
RES 510Kohm 1/20W 1% 0201 SMD

RES 510Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201510KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201510KFKEDCT-ND
RES SMD 510K OHM 1% 1/20W 0201

RES SMD 510K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201510KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201510KFKEDTR-ND
510 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

510 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201510KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201510KFKEDDKR-ND
RES SMD 510K OHM 1% 1/20W 0201

RES SMD 510K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201510KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201510KFKED
Resistors - Chip Resistor - Surface Mount CRCW0201510KFKED
RES SMD 510K OHM 1% 1/20W 0201

RES SMD 510K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201510KFKED 541-CRCW0201510KFKEDCT-ND CRCW0201510KFKED
Product Name RES 510K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 510000 ohms 510000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers