Vishay Precision Group Chip Resistor - Surface Mount CRCW02014M70FNED

Description
4.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02014M70FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M70FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014M70FNEDTR-ND
4.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014M70FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M70FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014M70FNEDDKR-ND
4.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014M70FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M70FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014M70FNEDCT-ND
4.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 4M7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3591
Res, Thick Film, 4M7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3591
RES, THICK FILM, 4M7, 1%, 0.05W, 0201, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 4M7, 1%, 0.05W, 0201, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.7 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8549 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7 Mohm, 50 Mw, 1%; Resistance Vishay
84W8549
Thick Film Resistor, 4.7 Mohm, 50 Mw, 1%; Resistance Vishay 84W8549
THICK FILM RESISTOR, 4.7 MOHM, 50 mW, 1%; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 4.7 MOHM, 50 mW, 1%; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02014M70FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02014M70FNED
Resistors - Chip Resistor - Surface Mount CRCW02014M70FNED
RES SMD 4.7M OHM 1% 1/20W 0201

RES SMD 4.7M OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02014M70FNEDTR-ND 72W3591 84W8549 CRCW02014M70FNED
Product Name Chip Resistor - Surface Mount Res, Thick Film, 4M7, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 4.7 Mohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details