Vishay Precision Group Chip Resistor - Surface Mount CRCW02014M42FNED

Description
4.42 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.42 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02014M42FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02014M42FNED-ND
Chip Resistor - Surface Mount CRCW02014M42FNED-ND
4.42 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.42 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 4M42, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M42, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3588
Res, Thick Film, 4M42, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3588
RES, THICK FILM, 4M42, 1%, 0.05W, 0201, REEL; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M42, 1%, 0.05W, 0201, REEL; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M42, 1%, 0.05W, 0201; Resistance Vishay - 84W8546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M42, 1%, 0.05W, 0201; Resistance Vishay
84W8546
Res, Thick Film, 4M42, 1%, 0.05W, 0201; Resistance Vishay 84W8546
RES, THICK FILM, 4M42, 1%, 0.05W, 0201; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 4M42, 1%, 0.05W, 0201; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02014M42FNED-ND 72W3588 84W8546
Product Name Chip Resistor - Surface Mount Res, Thick Film, 4M42, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 4M42, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers