Vishay Precision Group Chip Resistor - Surface Mount CRCW02014M02FNED

Description
4.02 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.02 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02014M02FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M02FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014M02FNEDTR-ND
4.02 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.02 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014M02FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M02FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014M02FNEDCT-ND
4.02 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.02 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014M02FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M02FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014M02FNEDDKR-ND
4.02 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.02 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 4M02, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M02, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3583
Res, Thick Film, 4M02, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3583
RES, THICK FILM, 4M02, 1%, 0.05W, 0201, REEL; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M02, 1%, 0.05W, 0201, REEL; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.02 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8541 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.02 Mohm, 50 Mw, 1%; Resistance Vishay
84W8541
Thick Film Resistor, 4.02 Mohm, 50 Mw, 1%; Resistance Vishay 84W8541
THICK FILM RESISTOR, 4.02 MOHM, 50 mW, 1%; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 4.02 MOHM, 50 mW, 1%; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW02014M02FNEDTR-ND 72W3583
Product Name Chip Resistor - Surface Mount Res, Thick Film, 4M02, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details