Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02014K30JNED

Description
4.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02014K30JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K30JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K30JNEDTR-ND
4.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K30JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K30JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K30JNEDCT-ND
4.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K30JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K30JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K30JNEDDKR-ND
4.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 4.3K OHM 1/20W 5% 0201 SMD - CRCW02014K30JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/20W 5% 0201 SMD
CRCW02014K30JNED
RES 4.3K OHM 1/20W 5% 0201 SMD CRCW02014K30JNED
RES 4.3Kohm 1/20W 5% 0201 SMD

RES 4.3Kohm 1/20W 5% 0201 SMD

Supplier's Site
Crcw0201 200 4K3 5% Et7 E3 Rohs Compliant Vishay - 48P7361 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 4K3 5% Et7 E3 Rohs Compliant Vishay
48P7361
Crcw0201 200 4K3 5% Et7 E3 Rohs Compliant Vishay 48P7361
CRCW0201 200 4K3 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 4K3 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02014K30JNEDTR-ND CRCW02014K30JNED 48P7361
Product Name Chip Resistor - Surface Mount RES 4.3K OHM 1/20W 5% 0201 SMD Crcw0201 200 4K3 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details