Vishay Precision Group Resistance Vishay CRCW020147K0JNED.

Description
Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes
Description
Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0201 series thick film chip resistor is designed for commercial applications, featuring pure tin solder contacts compatible with both lead-free and lead-containing soldering processes. This resistor has a power rating of 50 mW and a maximum operating voltage of 30 V. It operates within a temperature range of -55 °C to +155 °C and has an insulation resistance greater than 10^9 ohms. The resistance values available range from 1 Ω to 10 MΩ, with tolerances of ±0.5%, ±1%, and ±5%. The temperature coefficient is available in options of ±100 ppm/K and ±200 ppm/K. The component is packaged in tape for automated assembly, with a standard size of 0201 (0603 metric). This resistor is suitable for applications requiring high reliability and stability over time.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0201 series thick film chip resistor is designed for commercial applications, featuring pure tin solder contacts compatible with both lead-free and lead-containing soldering processes. This resistor has a power rating of 50 mW and a maximum operating voltage of 30 V. It operates within a temperature range of -55 °C to +155 °C and has an insulation resistance greater than 10^9 ohms. The resistance values available range from 1 Ω to 10 MΩ, with tolerances of ±0.5%, ±1%, and ±5%. The temperature coefficient is available in options of ±100 ppm/K and ±200 ppm/K. The component is packaged in tape for automated assembly, with a standard size of 0201 (0603 metric). This resistor is suitable for applications requiring high reliability and stability over time.

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 23AC3241 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
23AC3241
Resistance Vishay 23AC3241
Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes

Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC3241
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details