Vishay Precision Group Chip Resistor - Surface Mount CRCW020147K0FNED

Description
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020147K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020147K0FNEDTR-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020147K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020147K0FNEDDKR-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020147K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020147K0FNEDCT-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 47.0K OHM 1/20W 1% 0201 SMD - CRCW020147K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/20W 1% 0201 SMD
CRCW020147K0FNED
RES 47.0K OHM 1/20W 1% 0201 SMD CRCW020147K0FNED
RES 47.0Kohm 1/20W 1% 0201 SMD

RES 47.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020147K0FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020147K0FNED
Resistors - Chip Resistor - Surface Mount CRCW020147K0FNED
RES SMD 47K OHM 1% 1/20W 0201

RES SMD 47K OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8739 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8739
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8739
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 47 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8581 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 47 Kohm, 50 Mw, 1%; Resistance Vishay
84W8581
Thick Film Resistor, 47 Kohm, 50 Mw, 1%; Resistance Vishay 84W8581
THICK FILM RESISTOR, 47 KOHM, 50 mW, 1%; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 47 KOHM, 50 mW, 1%; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020147K0FNEDTR-ND CRCW020147K0FNED CRCW020147K0FNED 26W8739 84W8581
Product Name Chip Resistor - Surface Mount RES 47.0K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 47 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details