Vishay Precision Group RES 46.4K OHM 1/20W 1% 0201 SMD CRCW020146K4FNED

Description
RES 46.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 46.4Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/20W 1% 0201 SMD - CRCW020146K4FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/20W 1% 0201 SMD
CRCW020146K4FNED
RES 46.4K OHM 1/20W 1% 0201 SMD CRCW020146K4FNED
RES 46.4Kohm 1/20W 1% 0201 SMD

RES 46.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020146K4FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020146K4FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020146K4FNEDTR-ND
46.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

46.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020146K4FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020146K4FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020146K4FNEDCT-ND
46.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

46.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020146K4FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020146K4FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020146K4FNEDDKR-ND
46.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

46.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 46.4 Kohm, 50 Mw, 1%; Resistance Vishay - 76R0033 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 46.4 Kohm, 50 Mw, 1%; Resistance Vishay
76R0033
Thick Film Resistor, 46.4 Kohm, 50 Mw, 1%; Resistance Vishay 76R0033
THICK FILM RESISTOR, 46.4 KOHM, 50 mW, 1%; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 46.4 KOHM, 50 mW, 1%; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 46K4, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3623
Res, Thick Film, 46K4, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3623
RES, THICK FILM, 46K4, 1%, 0.05W, 0201, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.05W, 0201, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020146K4FNED 541-CRCW020146K4FNEDTR-ND 76R0033
Product Name RES 46.4K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 46.4 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 46400 ohms 46400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers