Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020145K3FKED

Description
RES SMD 45.3K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 45.3K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020145K3FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145K3FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020145K3FKEDDKR-ND
RES SMD 45.3K OHM 1% 1/20W 0201

RES SMD 45.3K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020145K3FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145K3FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020145K3FKEDCT-ND
RES SMD 45.3K OHM 1% 1/20W 0201

RES SMD 45.3K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020145K3FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145K3FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020145K3FKEDTR-ND
45.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

45.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 45.3K OHM 1/20W 1% 0201 SMD - CRCW020145K3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/20W 1% 0201 SMD
CRCW020145K3FKED
RES 45.3K OHM 1/20W 1% 0201 SMD CRCW020145K3FKED
RES 45.3Kohm 1/20W 1% 0201 SMD

RES 45.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020145K3FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020145K3FKED
Resistors - Chip Resistor - Surface Mount CRCW020145K3FKED
RES SMD 45.3K OHM 1% 1/20W 0201

RES SMD 45.3K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020145K3FKEDDKR-ND CRCW020145K3FKED CRCW020145K3FKED
Product Name Chip Resistor - Surface Mount RES 45.3K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details