Vishay Precision Group RES 453 OHM 1/20W 1% 0201 SMD CRCW0201453RFNED

Description
RES 453ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 453ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/20W 1% 0201 SMD - CRCW0201453RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/20W 1% 0201 SMD
CRCW0201453RFNED
RES 453 OHM 1/20W 1% 0201 SMD CRCW0201453RFNED
RES 453ohm 1/20W 1% 0201 SMD

RES 453ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201453RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201453RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201453RFNEDTR-ND
453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201453RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201453RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201453RFNEDDKR-ND
453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201453RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201453RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201453RFNEDCT-ND
453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

453 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 453R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3622
Res, Thick Film, 453R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3622
RES, THICK FILM, 453R, 1%, 0.05W, 0201, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.05W, 0201, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 453 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8577 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 453 Ohm, 50 Mw, 1%; Resistance Vishay
84W8577
Thick Film Resistor, 453 Ohm, 50 Mw, 1%; Resistance Vishay 84W8577
THICK FILM RESISTOR, 453 OHM, 50 mW, 1%; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 453 OHM, 50 mW, 1%; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201453RFNED 541-CRCW0201453RFNEDTR-ND 72W3622 84W8577
Product Name RES 453 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 453R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 453 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers