Vishay Precision Group RES 442 OHM 1/20W 1% 0201 SMD CRCW0201442RFNED

Description
RES 442ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 442ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/20W 1% 0201 SMD - CRCW0201442RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/20W 1% 0201 SMD
CRCW0201442RFNED
RES 442 OHM 1/20W 1% 0201 SMD CRCW0201442RFNED
RES 442ohm 1/20W 1% 0201 SMD

RES 442ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201442RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201442RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201442RFNEDTR-ND
442 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

442 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201442RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201442RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201442RFNEDDKR-ND
442 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

442 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201442RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201442RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201442RFNEDCT-ND
442 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

442 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 442R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3618
Res, Thick Film, 442R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3618
RES, THICK FILM, 442R, 1%, 0.05W, 0201, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.05W, 0201, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 442 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8574 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 442 Ohm, 50 Mw, 1%; Resistance Vishay
84W8574
Thick Film Resistor, 442 Ohm, 50 Mw, 1%; Resistance Vishay 84W8574
THICK FILM RESISTOR, 442 OHM, 50 mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 442 OHM, 50 mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201442RFNED 541-CRCW0201442RFNEDTR-ND 72W3618 84W8574
Product Name RES 442 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 442R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 442 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 442 ohms 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers