Vishay Precision Group RES 43.2K OHM 1/20W 1% 0201 SMD CRCW020143K2FNED

Description
RES 43.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 43.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/20W 1% 0201 SMD - CRCW020143K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/20W 1% 0201 SMD
CRCW020143K2FNED
RES 43.2K OHM 1/20W 1% 0201 SMD CRCW020143K2FNED
RES 43.2Kohm 1/20W 1% 0201 SMD

RES 43.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020143K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020143K2FNEDTR-ND
43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020143K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020143K2FNEDDKR-ND
43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020143K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020143K2FNEDCT-ND
43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 43K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3608
Res, Thick Film, 43K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3608
RES, THICK FILM, 43K2, 1%, 0.05W, 0201, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43K2, 1%, 0.05W, 0201, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 43.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8565 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 43.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8565
Thick Film Resistor, 43.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8565
THICK FILM RESISTOR, 43.2 KOHM, 50 mW, 1%; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 43.2 KOHM, 50 mW, 1%; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020143K2FNED 541-CRCW020143K2FNEDTR-ND 72W3608
Product Name RES 43.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 43K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 43200 ohms 43200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details