Vishay Precision Group RES 432K OHM 1/20W 1% 0201 SMD CRCW0201432KFNED

Description
RES 432Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 432Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/20W 1% 0201 SMD - CRCW0201432KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/20W 1% 0201 SMD
CRCW0201432KFNED
RES 432K OHM 1/20W 1% 0201 SMD CRCW0201432KFNED
RES 432Kohm 1/20W 1% 0201 SMD

RES 432Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201432KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201432KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201432KFNEDTR-ND
432 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

432 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201432KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201432KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201432KFNEDDKR-ND
432 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

432 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201432KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201432KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201432KFNEDCT-ND
432 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

432 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 432K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3613
Res, Thick Film, 432K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3613
RES, THICK FILM, 432K, 1%, 0.05W, 0201, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432K, 1%, 0.05W, 0201, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 432K, 1%, 0.05W, 0201; Resistance Vishay - 84W8569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.05W, 0201; Resistance Vishay
84W8569
Res, Thick Film, 432K, 1%, 0.05W, 0201; Resistance Vishay 84W8569
RES, THICK FILM, 432K, 1%, 0.05W, 0201; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 432K, 1%, 0.05W, 0201; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201432KFNED 541-CRCW0201432KFNEDTR-ND 72W3613 84W8569
Product Name RES 432K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 432K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 432K, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 432000 ohms 432000 ohms 432000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details