RES 422Kohm 1/20W 1% 0201 SMD
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 422K OHM 1% 1/20W 0201
RES SMD 422K OHM 1% 1/20W 0201
RES SMD 422K OHM 1% 1/20W 0201
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0201422KFKED | 541-CRCW0201422KFKEDTR-ND | CRCW0201422KFKED |
| Product Name | RES 422K OHM 1/20W 1% 0201 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | |
| Resistance Range | 422000 ohms | 422000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts |
| Configuration | Single Resistor |