Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020141K2FKED

Description
RES SMD 41.2K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 41.2K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020141K2FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141K2FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020141K2FKEDDKR-ND
RES SMD 41.2K OHM 1% 1/20W 0201

RES SMD 41.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020141K2FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141K2FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020141K2FKEDCT-ND
RES SMD 41.2K OHM 1% 1/20W 0201

RES SMD 41.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020141K2FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141K2FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020141K2FKEDTR-ND
41.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

41.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 41.2K OHM 1/20W 1% 0201 SMD - CRCW020141K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/20W 1% 0201 SMD
CRCW020141K2FKED
RES 41.2K OHM 1/20W 1% 0201 SMD CRCW020141K2FKED
RES 41.2Kohm 1/20W 1% 0201 SMD

RES 41.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020141K2FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW020141K2FKED
Resistors - Chip Resistor - Surface Mount CRCW020141K2FKED
RES SMD 41.2K OHM 1% 1/20W 0201

RES SMD 41.2K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020141K2FKEDDKR-ND CRCW020141K2FKED CRCW020141K2FKED
Product Name Chip Resistor - Surface Mount RES 41.2K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details