Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201412KFNED

Description
412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201412KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201412KFNEDTR-ND
412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201412KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201412KFNEDCT-ND
412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201412KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201412KFNEDDKR-ND
412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 412K OHM 1/20W 1% 0201 SMD - CRCW0201412KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/20W 1% 0201 SMD
CRCW0201412KFNED
RES 412K OHM 1/20W 1% 0201 SMD CRCW0201412KFNED
RES 412Kohm 1/20W 1% 0201 SMD

RES 412Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201412KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201412KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201412KFNED
RES SMD 412K OHM 1% 1/20W 0201

RES SMD 412K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 412K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3601
Res, Thick Film, 412K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3601
RES, THICK FILM, 412K, 1%, 0.05W, 0201, REEL; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 412K, 1%, 0.05W, 0201, REEL; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 412 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8559 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 412 Kohm, 50 Mw, 1%; Resistance Vishay
84W8559
Thick Film Resistor, 412 Kohm, 50 Mw, 1%; Resistance Vishay 84W8559
THICK FILM RESISTOR, 412 KOHM, 50 mW, 1%; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 412 KOHM, 50 mW, 1%; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201412KFNEDTR-ND CRCW0201412KFNED CRCW0201412KFNED 72W3601 84W8559
Product Name Chip Resistor - Surface Mount RES 412K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 412K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 412 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details