Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201412KFKED

Description
412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201412KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201412KFKEDTR-ND
412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

412 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201412KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201412KFKEDCT-ND
RES SMD 412K OHM 1% 1/20W 0201

RES SMD 412K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201412KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201412KFKEDDKR-ND
RES SMD 412K OHM 1% 1/20W 0201

RES SMD 412K OHM 1% 1/20W 0201

Buy Now Datasheet
RES 412K OHM 1/20W 1% 0201 SMD - CRCW0201412KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/20W 1% 0201 SMD
CRCW0201412KFKED
RES 412K OHM 1/20W 1% 0201 SMD CRCW0201412KFKED
RES 412Kohm 1/20W 1% 0201 SMD

RES 412Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0201412KFKEDTR-ND CRCW0201412KFKED
Product Name Chip Resistor - Surface Mount RES 412K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details