Vishay Precision Group Chip Resistor - Surface Mount CRCW020140K2FKED

Description
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-40.2KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2KAABDKR-ND
Chip Resistor - Surface Mount 541-40.2KAABDKR-ND
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2KAABTR-ND
Chip Resistor - Surface Mount 541-40.2KAABTR-ND
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2KAABCT-ND
Chip Resistor - Surface Mount 541-40.2KAABCT-ND
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 40.2Kohms 1% 100ppm - CRCW020140K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 40.2Kohms 1% 100ppm
CRCW020140K2FKED
Thick Film Resistors - SMD 1/20watt 40.2Kohms 1% 100ppm CRCW020140K2FKED
Thick Film Resistors - SMD 1/20watt 40.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 40.2Kohms 1% 100ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327267-CRCW020140K2FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327267-CRCW020140K2FKED
Resistors - Chip Resistor - Surface Mount 1327267-CRCW020140K2FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327267-CRCW020140K2 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 40.2 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-40.2KAABDKR,541- 40.2KAABCT,541-40.2K AABTR Base Product Number: CRCW0201 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327267-CRCW020140K2FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 40.2 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-40.2KAABDKR,541-40.2KAABCT,541-40.2KAABTR
Base Product Number: CRCW0201
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crcw0201 100 40K2 1% Et7 E3 Rohs Compliant Vishay - 60R2449 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 40K2 1% Et7 E3 Rohs Compliant Vishay
60R2449
Crcw0201 100 40K2 1% Et7 E3 Rohs Compliant Vishay 60R2449
CRCW0201 100 40K2 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 40K2 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-40.2KAABDKR-ND CRCW020140K2FKED 1327267-CRCW020140K2FKED 60R2449
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 40.2Kohms 1% 100ppm Resistors - Chip Resistor - Surface Mount Crcw0201 100 40K2 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details