Vishay Precision Group Chip Resistor - Surface Mount CRCW0201402RFNED

Description
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201402RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201402RFNEDTR-ND
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201402RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201402RFNEDDKR-ND
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201402RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201402RFNEDCT-ND
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 402 OHM 1/20W 1% 0201 SMD - CRCW0201402RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/20W 1% 0201 SMD
CRCW0201402RFNED
RES 402 OHM 1/20W 1% 0201 SMD CRCW0201402RFNED
RES 402ohm 1/20W 1% 0201 SMD

RES 402ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 402R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3598
Res, Thick Film, 402R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3598
RES, THICK FILM, 402R, 1%, 0.05W, 0201, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.05W, 0201, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 402 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8556 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 402 Ohm, 50 Mw, 1%; Resistance Vishay
84W8556
Thick Film Resistor, 402 Ohm, 50 Mw, 1%; Resistance Vishay 84W8556
THICK FILM RESISTOR, 402 OHM, 50 mW, 1%; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 402 OHM, 50 mW, 1%; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201402RFNEDTR-ND CRCW0201402RFNED 72W3598 84W8556
Product Name Chip Resistor - Surface Mount RES 402 OHM 1/20W 1% 0201 SMD Res, Thick Film, 402R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 402 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers