Vishay Intertechnology, Inc. RES 402K OHM 1/20W 1% 0201 SMD CRCW0201402KFKED

Description
RES 402Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 402Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/20W 1% 0201 SMD - CRCW0201402KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/20W 1% 0201 SMD
CRCW0201402KFKED
RES 402K OHM 1/20W 1% 0201 SMD CRCW0201402KFKED
RES 402Kohm 1/20W 1% 0201 SMD

RES 402Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201402KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201402KFKEDDKR-ND
RES SMD 402K OHM 1% 1/20W 0201

RES SMD 402K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201402KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201402KFKEDTR-ND
402 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201402KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201402KFKEDCT-ND
RES SMD 402K OHM 1% 1/20W 0201

RES SMD 402K OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201402KFKED 541-CRCW0201402KFKEDDKR-ND
Product Name RES 402K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details