Vishay Precision Group Chip Resistor - Surface Mount CRCW02013M60FNED

Description
3.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02013M60FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M60FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02013M60FNEDTR-ND
3.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M60FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M60FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02013M60FNEDDKR-ND
3.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02013M60FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02013M60FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02013M60FNEDCT-ND
3.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

3.6 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 3.6 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8465 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.6 Mohm, 50 Mw, 1%; Resistance Vishay
84W8465
Thick Film Resistor, 3.6 Mohm, 50 Mw, 1%; Resistance Vishay 84W8465
THICK FILM RESISTOR, 3.6 MOHM, 50 mW, 1%; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 3.6 MOHM, 50 mW, 1%; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3508
Res, Thick Film, 3M6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3508
RES, THICK FILM, 3M6, 1%, 0.05W, 0201, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3M6, 1%, 0.05W, 0201, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02013M60FNEDTR-ND 84W8465 72W3508
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 3.6 Mohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 3M6, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details