Vishay Precision Group Thick Film Resistor, 3.57 Mohm, 50 Mw, 1%; Resistance Vishay CRCW02013M57FNED

Description
THICK FILM RESISTOR, 3.57 MOHM, 50 mW, 1%; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 3.57 MOHM, 50 mW, 1%; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 3.57 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8464 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.57 Mohm, 50 Mw, 1%; Resistance Vishay
84W8464
Thick Film Resistor, 3.57 Mohm, 50 Mw, 1%; Resistance Vishay 84W8464
THICK FILM RESISTOR, 3.57 MOHM, 50 mW, 1%; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.57 MOHM, 50 mW, 1%; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M57, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M57, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3507
Res, Thick Film, 3M57, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3507
RES, THICK FILM, 3M57, 1%, 0.05W, 0201, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M57, 1%, 0.05W, 0201, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84W8464
Product Name Thick Film Resistor, 3.57 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers